NIC Components Corp. Res N/w, Isolated, 120R, 0.063W, 0404; Resistance Nic Components NRSN04I2G121TRF

Description
RES N/W, ISOLATED, 120R, 0.063W, 0404; Resistance:120ohm; Network Circuit Type:Isolated; No. of Resistors:2Resistors ; Resistor Case / Package:0404 [1010 Metric]; Resistance Tolerance:± 2%; Voltage Rating:25V; Resistor Type:Array RoHS Compliant: Yes
Description
RES N/W, ISOLATED, 120R, 0.063W, 0404; Resistance:120ohm; Network Circuit Type:Isolated; No. of Resistors:2Resistors ; Resistor Case / Package:0404 [1010 Metric]; Resistance Tolerance:± 2%; Voltage Rating:25V; Resistor Type:Array RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Res N/w, Isolated, 120R, 0.063W, 0404; Resistance Nic Components - 20AH1595 - Newark, An Avnet Company
Chicago, IL, United States
Res N/w, Isolated, 120R, 0.063W, 0404; Resistance Nic Components
20AH1595
Res N/w, Isolated, 120R, 0.063W, 0404; Resistance Nic Components 20AH1595
RES N/W, ISOLATED, 120R, 0.063W, 0404; Resistance:120ohm; Network Circuit Type:Isolated; No. of Resistors:2Resistors ; Resistor Case / Package:0404 [1010 Metric]; Resistance Tolerance:± 2%; Voltage Rating:25V; Resistor Type:Array RoHS Compliant: Yes

RES N/W, ISOLATED, 120R, 0.063W, 0404; Resistance:120ohm; Network Circuit Type:Isolated; No. of Resistors:2Resistors; Resistor Case / Package:0404 [1010 Metric]; Resistance Tolerance:± 2%; Voltage Rating:25V; Resistor Type:Array RoHS Compliant: Yes

Supplier's Site
Res N/w, Isolated, 120R, 0.063W, 0404; Resistance Nic Components - 19AH6633 - Newark, An Avnet Company
Chicago, IL, United States
Res N/w, Isolated, 120R, 0.063W, 0404; Resistance Nic Components
19AH6633
Res N/w, Isolated, 120R, 0.063W, 0404; Resistance Nic Components 19AH6633
RES N/W, ISOLATED, 120R, 0.063W, 0404; Resistance:120ohm; Network Circuit Type:Isolated; No. of Resistors:2Resistors ; Resistor Case / Package:0404 [1010 Metric]; Resistance Tolerance:± 2%; Voltage Rating:25V; Resistor Type:Array RoHS Compliant: Yes

RES N/W, ISOLATED, 120R, 0.063W, 0404; Resistance:120ohm; Network Circuit Type:Isolated; No. of Resistors:2Resistors; Resistor Case / Package:0404 [1010 Metric]; Resistance Tolerance:± 2%; Voltage Rating:25V; Resistor Type:Array RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 20AH1595
Product Name Res N/w, Isolated, 120R, 0.063W, 0404; Resistance Nic Components
Configuration Single Resistor; Resistor, Capacitor Network
Mounting / Packaging 0404 [1010 Metric]
Resistance Range 120 ohms
Tolerance 2 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 2019-CF1/2CT52R335JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details