NIC Components Corp. Res N/w, Isolated, 100K, 0.063W, 0404; Resistance Nic Components NRSN04I2G104TRF

Description
RES N/W, ISOLATED, 100K, 0.063W, 0404; Resistance:100kohm; Network Circuit Type:Isolated; No. of Resistors:2Resistors ; Resistor Case / Package:0404 [1010 Metric]; Resistance Tolerance:± 2%; Voltage Rating:25V; Resistor Type:Array RoHS Compliant: Yes
Description
RES N/W, ISOLATED, 100K, 0.063W, 0404; Resistance:100kohm; Network Circuit Type:Isolated; No. of Resistors:2Resistors ; Resistor Case / Package:0404 [1010 Metric]; Resistance Tolerance:± 2%; Voltage Rating:25V; Resistor Type:Array RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Res N/w, Isolated, 100K, 0.063W, 0404; Resistance Nic Components - 18AH9026 - Newark, An Avnet Company
Chicago, IL, United States
Res N/w, Isolated, 100K, 0.063W, 0404; Resistance Nic Components
18AH9026
Res N/w, Isolated, 100K, 0.063W, 0404; Resistance Nic Components 18AH9026
RES N/W, ISOLATED, 100K, 0.063W, 0404; Resistance:100kohm; Network Circuit Type:Isolated; No. of Resistors:2Resistors ; Resistor Case / Package:0404 [1010 Metric]; Resistance Tolerance:± 2%; Voltage Rating:25V; Resistor Type:Array RoHS Compliant: Yes

RES N/W, ISOLATED, 100K, 0.063W, 0404; Resistance:100kohm; Network Circuit Type:Isolated; No. of Resistors:2Resistors; Resistor Case / Package:0404 [1010 Metric]; Resistance Tolerance:± 2%; Voltage Rating:25V; Resistor Type:Array RoHS Compliant: Yes

Supplier's Site
Res N/w, Isolated, 100K, 0.063W, 0404; Resistance Nic Components - 19AH3358 - Newark, An Avnet Company
Chicago, IL, United States
Res N/w, Isolated, 100K, 0.063W, 0404; Resistance Nic Components
19AH3358
Res N/w, Isolated, 100K, 0.063W, 0404; Resistance Nic Components 19AH3358
RES N/W, ISOLATED, 100K, 0.063W, 0404; Resistance:100kohm; Network Circuit Type:Isolated; No. of Resistors:2Resistors ; Resistor Case / Package:0404 [1010 Metric]; Resistance Tolerance:± 2%; Voltage Rating:25V; Resistor Type:Array RoHS Compliant: Yes

RES N/W, ISOLATED, 100K, 0.063W, 0404; Resistance:100kohm; Network Circuit Type:Isolated; No. of Resistors:2Resistors; Resistor Case / Package:0404 [1010 Metric]; Resistance Tolerance:± 2%; Voltage Rating:25V; Resistor Type:Array RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 18AH9026
Product Name Res N/w, Isolated, 100K, 0.063W, 0404; Resistance Nic Components
Configuration Single Resistor; Resistor, Capacitor Network
Mounting / Packaging 0404 [1010 Metric]
Resistance Range 100000 ohms
Tolerance 2 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - CLK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 2019-CF1/2CT52R472JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers