NIC Components Corp. Res, 510K, Thick Film, 0.75W, 1210; Resistance Nic Components NRCPS25J514TRQYF

Description
RES, 510K, THICK FILM, 0.75W, 1210; Resistance:510kohm; Resistance Tolerance:± 5%; Power Rating:750mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:NRCPS Series RoHS Compliant: Yes
Datasheet
Description
RES, 510K, THICK FILM, 0.75W, 1210; Resistance:510kohm; Resistance Tolerance:± 5%; Power Rating:750mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:NRCPS Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 510K, Thick Film, 0.75W, 1210; Resistance Nic Components - 75AH7705 - Newark, An Avnet Company
Chicago, IL, United States
Res, 510K, Thick Film, 0.75W, 1210; Resistance Nic Components
75AH7705
Res, 510K, Thick Film, 0.75W, 1210; Resistance Nic Components 75AH7705
RES, 510K, THICK FILM, 0.75W, 1210; Resistance:510kohm; Resistance Tolerance:± 5%; Power Rating:750mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:NRCPS Series RoHS Compliant: Yes

RES, 510K, THICK FILM, 0.75W, 1210; Resistance:510kohm; Resistance Tolerance:± 5%; Power Rating:750mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:NRCPS Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 510K, Thick Film, 0.75W, 1210; Resistance Nic Components - 75AH4194 - Newark, An Avnet Company
Chicago, IL, United States
Res, 510K, Thick Film, 0.75W, 1210; Resistance Nic Components
75AH4194
Res, 510K, Thick Film, 0.75W, 1210; Resistance Nic Components 75AH4194
RES, 510K, THICK FILM, 0.75W, 1210; Resistance:510kohm; Resistance Tolerance:± 5%; Power Rating:750mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:NRCPS Series RoHS Compliant: Yes

RES, 510K, THICK FILM, 0.75W, 1210; Resistance:510kohm; Resistance Tolerance:± 5%; Power Rating:750mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:NRCPS Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 75AH7705
Product Name Res, 510K, Thick Film, 0.75W, 1210; Resistance Nic Components
Configuration Single Resistor
Category / Application Surge Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1210 [3225 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1580270 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
0.005 OHM 10W Resistor - 53-PBV-R005-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0050 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details