The Res, 51K, Thick Film, 0.75W, 1210 from the NRCPS series is an anti-surge thick film chip resistor designed for reliable performance in various applications. It features a resistance value of 51 kΩ with a tolerance of ±5%. The power rating is 750 mW, making it suitable for moderate power applications. This resistor is AEC-Q200 qualified, indicating its suitability for automotive use, and it is RoHS compliant, ensuring it meets environmental regulations. The component can withstand a maximum working voltage of 200V and an overload voltage of 400V. It is compatible with both flow and reflow soldering processes, facilitating easy integration into manufacturing workflows. The operating temperature range is from -55°C to +155°C, providing versatility in different environmental conditions.
RES, 51K, THICK FILM, 0.75W, 1210; Resistance:51kohm; Resistance Tolerance:± 5%; Power Rating:750mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:NRCPS Series RoHS Compliant: Yes
RES, 51K, THICK FILM, 0.75W, 1210; Resistance:51kohm; Resistance Tolerance:± 5%; Power Rating:750mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:NRCPS Series RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Resistors |
| Product Number | 75AH7703 |
| Product Name | Res, 51K, Thick Film, 0.75W, 1210; Resistance Nic Components |
| Configuration | Single Resistor |
| Category / Application | Surge Resistor |
| Technology / Construction | Thick Film (Chip) |
| Mounting / Packaging | 1210 [3225 Metric] |