NIC Components Corp. Res, 7K5, Thick Film, 0.75W, 1210; Resistance Nic Components NRCPS25F7501TRQYF

Description
RES, 7K5, THICK FILM, 0.75W, 1210; Resistance:7.5kohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:NRCPS Series RoHS Compliant: Yes
Datasheet
Description
RES, 7K5, THICK FILM, 0.75W, 1210; Resistance:7.5kohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:NRCPS Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 7K5, Thick Film, 0.75W, 1210; Resistance Nic Components - 75AH4953 - Newark, An Avnet Company
Chicago, IL, United States
Res, 7K5, Thick Film, 0.75W, 1210; Resistance Nic Components
75AH4953
Res, 7K5, Thick Film, 0.75W, 1210; Resistance Nic Components 75AH4953
RES, 7K5, THICK FILM, 0.75W, 1210; Resistance:7.5kohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:NRCPS Series RoHS Compliant: Yes

RES, 7K5, THICK FILM, 0.75W, 1210; Resistance:7.5kohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:NRCPS Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 7K5, Thick Film, 0.75W, 1210; Resistance Nic Components - 75AH7611 - Newark, An Avnet Company
Chicago, IL, United States
Res, 7K5, Thick Film, 0.75W, 1210; Resistance Nic Components
75AH7611
Res, 7K5, Thick Film, 0.75W, 1210; Resistance Nic Components 75AH7611
RES, 7K5, THICK FILM, 0.75W, 1210; Resistance:7.5kohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:NRCPS Series RoHS Compliant: Yes

RES, 7K5, THICK FILM, 0.75W, 1210; Resistance:7.5kohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:NRCPS Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 75AH4953
Product Name Res, 7K5, Thick Film, 0.75W, 1210; Resistance Nic Components
Configuration Single Resistor
Category / Application Surge Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1210 [3225 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details