NIC Components Corp. Res, 698R, Thick Film, 0.75W, 1210; Resistance Nic Components NRCPS25F6980TRQYF

Description
RES, 698R, THICK FILM, 0.75W, 1210; Resistance:698ohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:NRCPS Series RoHS Compliant: Yes
Datasheet
Description
RES, 698R, THICK FILM, 0.75W, 1210; Resistance:698ohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:NRCPS Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 698R, Thick Film, 0.75W, 1210; Resistance Nic Components - 75AH4938 - Newark, An Avnet Company
Chicago, IL, United States
Res, 698R, Thick Film, 0.75W, 1210; Resistance Nic Components
75AH4938
Res, 698R, Thick Film, 0.75W, 1210; Resistance Nic Components 75AH4938
RES, 698R, THICK FILM, 0.75W, 1210; Resistance:698ohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:NRCPS Series RoHS Compliant: Yes

RES, 698R, THICK FILM, 0.75W, 1210; Resistance:698ohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:NRCPS Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 698R, Thick Film, 0.75W, 1210; Resistance Nic Components - 75AH3979 - Newark, An Avnet Company
Chicago, IL, United States
Res, 698R, Thick Film, 0.75W, 1210; Resistance Nic Components
75AH3979
Res, 698R, Thick Film, 0.75W, 1210; Resistance Nic Components 75AH3979
RES, 698R, THICK FILM, 0.75W, 1210; Resistance:698ohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:NRCPS Series RoHS Compliant: Yes

RES, 698R, THICK FILM, 0.75W, 1210; Resistance:698ohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:NRCPS Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 75AH4938
Product Name Res, 698R, Thick Film, 0.75W, 1210; Resistance Nic Components
Configuration Single Resistor
Category / Application Surge Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1210 [3225 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 2019-CF1/4C304J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Surface Mount Resistors - 1-1614959-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.80E6 ohms
View Details
3 suppliers