NIC Components Corp. Res, 75K, Thick Film, 0.75W, 1210; Resistance Nic Components NRCPS25D7502TRQYF

Description
RES, 75K, THICK FILM, 0.75W, 1210; Resistance:75kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:NRCPS Series RoHS Compliant: Yes
Datasheet
Description
RES, 75K, THICK FILM, 0.75W, 1210; Resistance:75kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:NRCPS Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 75K, Thick Film, 0.75W, 1210; Resistance Nic Components - 75AH7251 - Newark, An Avnet Company
Chicago, IL, United States
Res, 75K, Thick Film, 0.75W, 1210; Resistance Nic Components
75AH7251
Res, 75K, Thick Film, 0.75W, 1210; Resistance Nic Components 75AH7251
RES, 75K, THICK FILM, 0.75W, 1210; Resistance:75kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:NRCPS Series RoHS Compliant: Yes

RES, 75K, THICK FILM, 0.75W, 1210; Resistance:75kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:NRCPS Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 75K, Thick Film, 0.75W, 1210; Resistance Nic Components - 75AH3270 - Newark, An Avnet Company
Chicago, IL, United States
Res, 75K, Thick Film, 0.75W, 1210; Resistance Nic Components
75AH3270
Res, 75K, Thick Film, 0.75W, 1210; Resistance Nic Components 75AH3270
RES, 75K, THICK FILM, 0.75W, 1210; Resistance:75kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:NRCPS Series RoHS Compliant: Yes

RES, 75K, THICK FILM, 0.75W, 1210; Resistance:75kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:NRCPS Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 75AH7251
Product Name Res, 75K, Thick Film, 0.75W, 1210; Resistance Nic Components
Configuration Single Resistor
Category / Application Surge Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1210 [3225 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R160JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.0007 OHM 8W Resistor - 52-BVS-M-R0007-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 7.00E-4 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details