NIC Components Corp. Res, 6R8, Thick Film, 0.75W, 1210; Resistance Nic Components NRCPS25D6R80TRQYF

Description
RES, 6R8, THICK FILM, 0.75W, 1210; Resistance:6.8ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:NRCPS Series RoHS Compliant: Yes
Datasheet
Description
RES, 6R8, THICK FILM, 0.75W, 1210; Resistance:6.8ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:NRCPS Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 6R8, Thick Film, 0.75W, 1210; Resistance Nic Components - 75AH3223 - Newark, An Avnet Company
Chicago, IL, United States
Res, 6R8, Thick Film, 0.75W, 1210; Resistance Nic Components
75AH3223
Res, 6R8, Thick Film, 0.75W, 1210; Resistance Nic Components 75AH3223
RES, 6R8, THICK FILM, 0.75W, 1210; Resistance:6.8ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:NRCPS Series RoHS Compliant: Yes

RES, 6R8, THICK FILM, 0.75W, 1210; Resistance:6.8ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:NRCPS Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 6R8, Thick Film, 0.75W, 1210; Resistance Nic Components - 75AH7216 - Newark, An Avnet Company
Chicago, IL, United States
Res, 6R8, Thick Film, 0.75W, 1210; Resistance Nic Components
75AH7216
Res, 6R8, Thick Film, 0.75W, 1210; Resistance Nic Components 75AH7216
RES, 6R8, THICK FILM, 0.75W, 1210; Resistance:6.8ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:NRCPS Series RoHS Compliant: Yes

RES, 6R8, THICK FILM, 0.75W, 1210; Resistance:6.8ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:NRCPS Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 75AH3223
Product Name Res, 6R8, Thick Film, 0.75W, 1210; Resistance Nic Components
Configuration Single Resistor
Category / Application Surge Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1210 [3225 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623712-5 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 330 ohms
Tolerance 5 +/- %
View Details
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details