The Res, 68K1, Thick Film, 0.75W, 1210 is a chip resistor designed for applications requiring anti-surge and anti-sulfur characteristics. It is AEC-Q200 qualified, making it suitable for automotive applications. The resistor has a power rating of 0.75W and a maximum working voltage of 200V. It features a resistance value of 68.1 kΩ with a tolerance of ±0.5%. The operating temperature range is from -55°C to +155°C, and it is RoHS compliant. This component is compatible with both flow and reflow soldering processes, providing flexibility in manufacturing. The dimensions of the resistor are 3.10 mm x 2.50 mm x 0.55 mm, fitting the 1210 package size.
RES, 68K1, THICK FILM, 0.75W, 1210; Resistance:68.1kohm;
RES, 68K1, THICK FILM, 0.75W, 1210; Resistance:68.1kohm;
| Newark, An Avnet Company | |
|---|---|
| Product Category | Resistors |
| Product Number | 75AH7237 |
| Product Name | Res, 68K1, Thick Film, 0.75W, 1210; Resistance Nic Components |
| Configuration | Single Resistor |
| Category / Application | Surge Resistor |
| Technology / Construction | Thick Film (Chip) |
| Mounting / Packaging | 1210 [3225 Metric] |
| Resistance Range | 68100 ohms |