NIC Components Corp. Res, 6K81, Thick Film, 0.75W, 1210; Resistance Nic Components NRCPS25D6811TRQYF

Description
RES, 6K81, THICK FILM, 0.75W, 1210; Resistance:6.81kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:200V RoHS Compliant: Yes
Datasheet
Description
RES, 6K81, THICK FILM, 0.75W, 1210; Resistance:6.81kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:200V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 6K81, Thick Film, 0.75W, 1210; Resistance Nic Components - 75AH7235 - Newark, An Avnet Company
Chicago, IL, United States
Res, 6K81, Thick Film, 0.75W, 1210; Resistance Nic Components
75AH7235
Res, 6K81, Thick Film, 0.75W, 1210; Resistance Nic Components 75AH7235
RES, 6K81, THICK FILM, 0.75W, 1210; Resistance:6.81kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:200V RoHS Compliant: Yes

RES, 6K81, THICK FILM, 0.75W, 1210; Resistance:6.81kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 6K81, Thick Film, 0.75W, 1210; Resistance Nic Components - 75AH7236 - Newark, An Avnet Company
Chicago, IL, United States
Res, 6K81, Thick Film, 0.75W, 1210; Resistance Nic Components
75AH7236
Res, 6K81, Thick Film, 0.75W, 1210; Resistance Nic Components 75AH7236
RES, 6K81, THICK FILM, 0.75W, 1210; Resistance:6.81kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:200V RoHS Compliant: Yes

RES, 6K81, THICK FILM, 0.75W, 1210; Resistance:6.81kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 75AH7235
Product Name Res, 6K81, Thick Film, 0.75W, 1210; Resistance Nic Components
Configuration Single Resistor
Category / Application Surge Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1210 [3225 Metric]
Resistance Range 6810 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details