NIC Components Corp. Res, 64K9, Thick Film, 0.75W, 1210; Resistance Nic Components NRCPS25D6492TRQYF

Description
RES, 64K9, THICK FILM, 0.75W, 1210; Resistance:64.9kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:200V RoHS Compliant: Yes
Datasheet
Description
RES, 64K9, THICK FILM, 0.75W, 1210; Resistance:64.9kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:200V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 64K9, Thick Film, 0.75W, 1210; Resistance Nic Components - 75AH7226 - Newark, An Avnet Company
Chicago, IL, United States
Res, 64K9, Thick Film, 0.75W, 1210; Resistance Nic Components
75AH7226
Res, 64K9, Thick Film, 0.75W, 1210; Resistance Nic Components 75AH7226
RES, 64K9, THICK FILM, 0.75W, 1210; Resistance:64.9kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:200V RoHS Compliant: Yes

RES, 64K9, THICK FILM, 0.75W, 1210; Resistance:64.9kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 64K9, Thick Film, 0.75W, 1210; Resistance Nic Components - 75AH7227 - Newark, An Avnet Company
Chicago, IL, United States
Res, 64K9, Thick Film, 0.75W, 1210; Resistance Nic Components
75AH7227
Res, 64K9, Thick Film, 0.75W, 1210; Resistance Nic Components 75AH7227
RES, 64K9, THICK FILM, 0.75W, 1210; Resistance:64.9kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:200V RoHS Compliant: Yes

RES, 64K9, THICK FILM, 0.75W, 1210; Resistance:64.9kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 75AH7226
Product Name Res, 64K9, Thick Film, 0.75W, 1210; Resistance Nic Components
Configuration Single Resistor
Category / Application Surge Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1210 [3225 Metric]
Resistance Range 64900 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623728-1 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 220 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details