NIC Components Corp. Res, 37K4, Thick Film, 0.75W, 1210; Resistance Nic Components NRCPS25D3742TRQYF

Description
RES, 37K4, THICK FILM, 0.75W, 1210; Resistance:37.4kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:200V RoHS Compliant: Yes
Datasheet
Description
RES, 37K4, THICK FILM, 0.75W, 1210; Resistance:37.4kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:200V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 37K4, Thick Film, 0.75W, 1210; Resistance Nic Components - 74AH8346 - Newark, An Avnet Company
Chicago, IL, United States
Res, 37K4, Thick Film, 0.75W, 1210; Resistance Nic Components
74AH8346
Res, 37K4, Thick Film, 0.75W, 1210; Resistance Nic Components 74AH8346
RES, 37K4, THICK FILM, 0.75W, 1210; Resistance:37.4kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:200V RoHS Compliant: Yes

RES, 37K4, THICK FILM, 0.75W, 1210; Resistance:37.4kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 37K4, Thick Film, 0.75W, 1210; Resistance Nic Components - 74AH8345 - Newark, An Avnet Company
Chicago, IL, United States
Res, 37K4, Thick Film, 0.75W, 1210; Resistance Nic Components
74AH8345
Res, 37K4, Thick Film, 0.75W, 1210; Resistance Nic Components 74AH8345
RES, 37K4, THICK FILM, 0.75W, 1210; Resistance:37.4kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:200V RoHS Compliant: Yes

RES, 37K4, THICK FILM, 0.75W, 1210; Resistance:37.4kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 74AH8346
Product Name Res, 37K4, Thick Film, 0.75W, 1210; Resistance Nic Components
Configuration Single Resistor
Category / Application Surge Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1210 [3225 Metric]
Resistance Range 37400 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Through Hole Resistors - 1580301 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details