NIC Components Corp. Res, 357R, Thick Film, 0.75W, 1210; Resistance Nic Components NRCPS25D3570TRQYF

Description
RES, 357R, THICK FILM, 0.75W, 1210; Resistance:357ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:NRCPS Series RoHS Compliant: Yes
Datasheet
Description
RES, 357R, THICK FILM, 0.75W, 1210; Resistance:357ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:NRCPS Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 357R, Thick Film, 0.75W, 1210; Resistance Nic Components - 75AH4084 - Newark, An Avnet Company
Chicago, IL, United States
Res, 357R, Thick Film, 0.75W, 1210; Resistance Nic Components
75AH4084
Res, 357R, Thick Film, 0.75W, 1210; Resistance Nic Components 75AH4084
RES, 357R, THICK FILM, 0.75W, 1210; Resistance:357ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:NRCPS Series RoHS Compliant: Yes

RES, 357R, THICK FILM, 0.75W, 1210; Resistance:357ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:NRCPS Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 357R, Thick Film, 0.75W, 1210; Resistance Nic Components - 75AH4086 - Newark, An Avnet Company
Chicago, IL, United States
Res, 357R, Thick Film, 0.75W, 1210; Resistance Nic Components
75AH4086
Res, 357R, Thick Film, 0.75W, 1210; Resistance Nic Components 75AH4086
RES, 357R, THICK FILM, 0.75W, 1210; Resistance:357ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:NRCPS Series RoHS Compliant: Yes

RES, 357R, THICK FILM, 0.75W, 1210; Resistance:357ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:NRCPS Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 75AH4084
Product Name Res, 357R, Thick Film, 0.75W, 1210; Resistance Nic Components
Configuration Single Resistor
Category / Application Surge Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1210 [3225 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1260419 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.005 OHM 5W Resistor - 52-SMS-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0050 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details