NIC Components Corp. Res, 2R94, Thick Film, 0.75W, 1210; Resistance Nic Components NRCPS25D2R94TRQYF

Description
RES, 2R94, THICK FILM, 0.75W, 1210; Resistance:2.94ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:NRCPS SeriesRoHS Compliant: Yes
Datasheet
Description
RES, 2R94, THICK FILM, 0.75W, 1210; Resistance:2.94ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:NRCPS SeriesRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 2R94, Thick Film, 0.75W, 1210; Resistance Nic Components - 75AH3920 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2R94, Thick Film, 0.75W, 1210; Resistance Nic Components
75AH3920
Res, 2R94, Thick Film, 0.75W, 1210; Resistance Nic Components 75AH3920
RES, 2R94, THICK FILM, 0.75W, 1210; Resistance:2.94ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:NRCPS SeriesRoHS Compliant: Yes

RES, 2R94, THICK FILM, 0.75W, 1210; Resistance:2.94ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:NRCPS SeriesRoHS Compliant: Yes

Supplier's Site Datasheet
Res, 2R94, Thick Film, 0.75W, 1210; Resistance Nic Components - 75AH3922 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2R94, Thick Film, 0.75W, 1210; Resistance Nic Components
75AH3922
Res, 2R94, Thick Film, 0.75W, 1210; Resistance Nic Components 75AH3922
RES, 2R94, THICK FILM, 0.75W, 1210; Resistance:2.94ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:NRCPS SeriesRoHS Compliant: Yes

RES, 2R94, THICK FILM, 0.75W, 1210; Resistance:2.94ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:NRCPS SeriesRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 75AH3920
Product Name Res, 2R94, Thick Film, 0.75W, 1210; Resistance Nic Components
Configuration Single Resistor
Category / Application Surge Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1210 [3225 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 4756268 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.01 OHM 10W Resistor - 53-PBV-R010-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0100 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details