NIC Components Corp. Res, 27K4, Thick Film, 0.75W, 1210; Resistance Nic Components NRCPS25D2742TRQYF

Description
RES, 27K4, THICK FILM, 0.75W, 1210; Resistance:27.4kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:200V RoHS Compliant: Yes
Datasheet
Description
RES, 27K4, THICK FILM, 0.75W, 1210; Resistance:27.4kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:200V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 27K4, Thick Film, 0.75W, 1210; Resistance Nic Components - 75AH3003 - Newark, An Avnet Company
Chicago, IL, United States
Res, 27K4, Thick Film, 0.75W, 1210; Resistance Nic Components
75AH3003
Res, 27K4, Thick Film, 0.75W, 1210; Resistance Nic Components 75AH3003
RES, 27K4, THICK FILM, 0.75W, 1210; Resistance:27.4kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:200V RoHS Compliant: Yes

RES, 27K4, THICK FILM, 0.75W, 1210; Resistance:27.4kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 27K4, Thick Film, 0.75W, 1210; Resistance Nic Components - 75AH4008 - Newark, An Avnet Company
Chicago, IL, United States
Res, 27K4, Thick Film, 0.75W, 1210; Resistance Nic Components
75AH4008
Res, 27K4, Thick Film, 0.75W, 1210; Resistance Nic Components 75AH4008
RES, 27K4, THICK FILM, 0.75W, 1210; Resistance:27.4kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:200V RoHS Compliant: Yes

RES, 27K4, THICK FILM, 0.75W, 1210; Resistance:27.4kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 75AH3003
Product Name Res, 27K4, Thick Film, 0.75W, 1210; Resistance Nic Components
Configuration Single Resistor
Category / Application Surge Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1210 [3225 Metric]
Resistance Range 27400 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C622J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Surface Mount Resistors - 1-1622894-0 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 24900 ohms
View Details
2 suppliers