NIC Components Corp. Res, 24K, Thick Film, 0.75W, 1210; Resistance Nic Components NRCPS25D2402TRQYF

Description
RES, 24K, THICK FILM, 0.75W, 1210; Resistance:24kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:NRCPS Series RoHS Compliant: Yes
Datasheet
Description
RES, 24K, THICK FILM, 0.75W, 1210; Resistance:24kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:NRCPS Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 24K, Thick Film, 0.75W, 1210; Resistance Nic Components - 75AH7057 - Newark, An Avnet Company
Chicago, IL, United States
Res, 24K, Thick Film, 0.75W, 1210; Resistance Nic Components
75AH7057
Res, 24K, Thick Film, 0.75W, 1210; Resistance Nic Components 75AH7057
RES, 24K, THICK FILM, 0.75W, 1210; Resistance:24kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:NRCPS Series RoHS Compliant: Yes

RES, 24K, THICK FILM, 0.75W, 1210; Resistance:24kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:NRCPS Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 24K, Thick Film, 0.75W, 1210; Resistance Nic Components - 74AH8286 - Newark, An Avnet Company
Chicago, IL, United States
Res, 24K, Thick Film, 0.75W, 1210; Resistance Nic Components
74AH8286
Res, 24K, Thick Film, 0.75W, 1210; Resistance Nic Components 74AH8286
RES, 24K, THICK FILM, 0.75W, 1210; Resistance:24kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:NRCPS Series RoHS Compliant: Yes

RES, 24K, THICK FILM, 0.75W, 1210; Resistance:24kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:NRCPS Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 75AH7057
Product Name Res, 24K, Thick Film, 0.75W, 1210; Resistance Nic Components
Configuration Single Resistor
Category / Application Surge Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1210 [3225 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

0.005 OHM 10W Resistor - 53-PBV-R005-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0050 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details