NIC Components Corp. Res, 22R, Thick Film, 0.75W, 1210; Resistance Nic Components NRCPS25D22R0TRQYF

Description
RES, 22R, THICK FILM, 0.75W, 1210; Resistance:22ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:NRCPS Series RoHS Compliant: Yes
Datasheet
Description
RES, 22R, THICK FILM, 0.75W, 1210; Resistance:22ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:NRCPS Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 22R, Thick Film, 0.75W, 1210; Resistance Nic Components - 74AH8270 - Newark, An Avnet Company
Chicago, IL, United States
Res, 22R, Thick Film, 0.75W, 1210; Resistance Nic Components
74AH8270
Res, 22R, Thick Film, 0.75W, 1210; Resistance Nic Components 74AH8270
RES, 22R, THICK FILM, 0.75W, 1210; Resistance:22ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:NRCPS Series RoHS Compliant: Yes

RES, 22R, THICK FILM, 0.75W, 1210; Resistance:22ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:NRCPS Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 22R, Thick Film, 0.75W, 1210; Resistance Nic Components - 75AH2950 - Newark, An Avnet Company
Chicago, IL, United States
Res, 22R, Thick Film, 0.75W, 1210; Resistance Nic Components
75AH2950
Res, 22R, Thick Film, 0.75W, 1210; Resistance Nic Components 75AH2950
RES, 22R, THICK FILM, 0.75W, 1210; Resistance:22ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:NRCPS Series RoHS Compliant: Yes

RES, 22R, THICK FILM, 0.75W, 1210; Resistance:22ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:NRCPS Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 74AH8270
Product Name Res, 22R, Thick Film, 0.75W, 1210; Resistance Nic Components
Configuration Single Resistor
Category / Application Surge Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1210 [3225 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R434JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Surface Mount Resistors - 1-1614888-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 6040 ohms
View Details
2 suppliers