NIC Components Corp. Res, 1R2, Thick Film, 0.75W, 1210; Resistance Nic Components NRCPS25D1R20TRQYF

Description
RES, 1R2, THICK FILM, 0.75W, 1210; Resistance:1.2ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:NRCPS Series RoHS Compliant: Yes
Datasheet
Description
RES, 1R2, THICK FILM, 0.75W, 1210; Resistance:1.2ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:NRCPS Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 1R2, Thick Film, 0.75W, 1210; Resistance Nic Components - 75AH2753 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1R2, Thick Film, 0.75W, 1210; Resistance Nic Components
75AH2753
Res, 1R2, Thick Film, 0.75W, 1210; Resistance Nic Components 75AH2753
RES, 1R2, THICK FILM, 0.75W, 1210; Resistance:1.2ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:NRCPS Series RoHS Compliant: Yes

RES, 1R2, THICK FILM, 0.75W, 1210; Resistance:1.2ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:NRCPS Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 1R2, Thick Film, 0.75W, 1210; Resistance Nic Components - 75AH2755 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1R2, Thick Film, 0.75W, 1210; Resistance Nic Components
75AH2755
Res, 1R2, Thick Film, 0.75W, 1210; Resistance Nic Components 75AH2755
RES, 1R2, THICK FILM, 0.75W, 1210; Resistance:1.2ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:NRCPS Series RoHS Compliant: Yes

RES, 1R2, THICK FILM, 0.75W, 1210; Resistance:1.2ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:NRCPS Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 75AH2753
Product Name Res, 1R2, Thick Film, 0.75W, 1210; Resistance Nic Components
Configuration Single Resistor
Category / Application Surge Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1210 [3225 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614893-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 18700 ohms
View Details
2 suppliers
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details