NIC Components Corp. Res, 130K, Thick Film, 0.5W, 1206; Resistance Nic Components NRCPS12J134TRQYF

Description
RES, 130K, THICK FILM, 0.5W, 1206; Resistance:130kohm; Resistance Tolerance:± 5%; Power Rating:500mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:NRCPS Series RoHS Compliant: Yes
Datasheet
Description
RES, 130K, THICK FILM, 0.5W, 1206; Resistance:130kohm; Resistance Tolerance:± 5%; Power Rating:500mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:NRCPS Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 130K, Thick Film, 0.5W, 1206; Resistance Nic Components - 74AH8091 - Newark, An Avnet Company
Chicago, IL, United States
Res, 130K, Thick Film, 0.5W, 1206; Resistance Nic Components
74AH8091
Res, 130K, Thick Film, 0.5W, 1206; Resistance Nic Components 74AH8091
RES, 130K, THICK FILM, 0.5W, 1206; Resistance:130kohm; Resistance Tolerance:± 5%; Power Rating:500mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:NRCPS Series RoHS Compliant: Yes

RES, 130K, THICK FILM, 0.5W, 1206; Resistance:130kohm; Resistance Tolerance:± 5%; Power Rating:500mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:NRCPS Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 130K, Thick Film, 0.5W, 1206; Resistance Nic Components - 74AH8090 - Newark, An Avnet Company
Chicago, IL, United States
Res, 130K, Thick Film, 0.5W, 1206; Resistance Nic Components
74AH8090
Res, 130K, Thick Film, 0.5W, 1206; Resistance Nic Components 74AH8090
RES, 130K, THICK FILM, 0.5W, 1206; Resistance:130kohm; Resistance Tolerance:± 5%; Power Rating:500mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:NRCPS Series RoHS Compliant: Yes

RES, 130K, THICK FILM, 0.5W, 1206; Resistance:130kohm; Resistance Tolerance:± 5%; Power Rating:500mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:NRCPS Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 74AH8091
Product Name Res, 130K, Thick Film, 0.5W, 1206; Resistance Nic Components
Configuration Single Resistor
Category / Application Surge Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1206; 1206 [3216 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details