NIC Components Corp. Res, 3R32, Thick Film, 0.5W, 1206; Resistance Nic Components NRCPS12F3R32TRQYF

Description
RES, 3R32, THICK FILM, 0.5W, 1206; Resistance:3.32ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:NRCPS Series RoHS Compliant: Yes
Datasheet
Description
RES, 3R32, THICK FILM, 0.5W, 1206; Resistance:3.32ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:NRCPS Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 3R32, Thick Film, 0.5W, 1206; Resistance Nic Components - 75AH2260 - Newark, An Avnet Company
Chicago, IL, United States
Res, 3R32, Thick Film, 0.5W, 1206; Resistance Nic Components
75AH2260
Res, 3R32, Thick Film, 0.5W, 1206; Resistance Nic Components 75AH2260
RES, 3R32, THICK FILM, 0.5W, 1206; Resistance:3.32ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:NRCPS Series RoHS Compliant: Yes

RES, 3R32, THICK FILM, 0.5W, 1206; Resistance:3.32ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:NRCPS Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 3R32, Thick Film, 0.5W, 1206; Resistance Nic Components - 74AH7896 - Newark, An Avnet Company
Chicago, IL, United States
Res, 3R32, Thick Film, 0.5W, 1206; Resistance Nic Components
74AH7896
Res, 3R32, Thick Film, 0.5W, 1206; Resistance Nic Components 74AH7896
RES, 3R32, THICK FILM, 0.5W, 1206; Resistance:3.32ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:NRCPS Series RoHS Compliant: Yes

RES, 3R32, THICK FILM, 0.5W, 1206; Resistance:3.32ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:NRCPS Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 75AH2260
Product Name Res, 3R32, Thick Film, 0.5W, 1206; Resistance Nic Components
Configuration Single Resistor
Category / Application Surge Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1206; 1206 [3216 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details