NIC Components Corp. Res, 3R16, Thick Film, 0.5W, 1206; Resistance Nic Components NRCPS12F3R16TRQYF

Description
RES, 3R16, THICK FILM, 0.5W, 1206; Resistance:3.16ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:NRCPS Series RoHS Compliant: Yes
Datasheet
Description
RES, 3R16, THICK FILM, 0.5W, 1206; Resistance:3.16ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:NRCPS Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 3R16, Thick Film, 0.5W, 1206; Resistance Nic Components - 75AH3316 - Newark, An Avnet Company
Chicago, IL, United States
Res, 3R16, Thick Film, 0.5W, 1206; Resistance Nic Components
75AH3316
Res, 3R16, Thick Film, 0.5W, 1206; Resistance Nic Components 75AH3316
RES, 3R16, THICK FILM, 0.5W, 1206; Resistance:3.16ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:NRCPS Series RoHS Compliant: Yes

RES, 3R16, THICK FILM, 0.5W, 1206; Resistance:3.16ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:NRCPS Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 3R16, Thick Film, 0.5W, 1206; Resistance Nic Components - 75AH6650 - Newark, An Avnet Company
Chicago, IL, United States
Res, 3R16, Thick Film, 0.5W, 1206; Resistance Nic Components
75AH6650
Res, 3R16, Thick Film, 0.5W, 1206; Resistance Nic Components 75AH6650
RES, 3R16, THICK FILM, 0.5W, 1206; Resistance:3.16ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:NRCPS Series RoHS Compliant: Yes

RES, 3R16, THICK FILM, 0.5W, 1206; Resistance:3.16ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:NRCPS Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 75AH3316
Product Name Res, 3R16, Thick Film, 0.5W, 1206; Resistance Nic Components
Configuration Single Resistor
Category / Application Surge Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1206; 1206 [3216 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Through Hole Resistors - 1260427 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount - BVN - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details