NIC Components Corp. Res, 210K, Thick Film, 0.5W, 1206; Resistance Nic Components NRCPS12F2103TRQYF

Description
RES, 210K, THICK FILM, 0.5W, 1206; Resistance:210kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:NRCPS Series RoHS Compliant: Yes
Description
RES, 210K, THICK FILM, 0.5W, 1206; Resistance:210kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:NRCPS Series RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Res, 210K, Thick Film, 0.5W, 1206 is a chip resistor from the NRCPS series, designed for applications requiring anti-surge and anti-sulfur characteristics. It is AEC-Q200 qualified, making it suitable for automotive applications. The resistor has a power rating of 0.5W and a resistance value of 210kΩ with a tolerance of ±1%. It operates effectively within a temperature range of -55°C to +155°C and is RoHS compliant. The component is compatible with both flow and reflow soldering processes, and it features a compact 1206 package size. This resistor is ideal for engineers looking for reliable performance in demanding environments.

Datasheet Summary
Powered by GS/AI

The Res, 210K, Thick Film, 0.5W, 1206 is a chip resistor from the NRCPS series, designed for applications requiring anti-surge and anti-sulfur characteristics. It is AEC-Q200 qualified, making it suitable for automotive applications. The resistor has a power rating of 0.5W and a resistance value of 210kΩ with a tolerance of ±1%. It operates effectively within a temperature range of -55°C to +155°C and is RoHS compliant. The component is compatible with both flow and reflow soldering processes, and it features a compact 1206 package size. This resistor is ideal for engineers looking for reliable performance in demanding environments.

Suppliers

Company
Product
Description
Supplier Links
Res, 210K, Thick Film, 0.5W, 1206; Resistance Nic Components - 75AH3199 - Newark, An Avnet Company
Chicago, IL, United States
Res, 210K, Thick Film, 0.5W, 1206; Resistance Nic Components
75AH3199
Res, 210K, Thick Film, 0.5W, 1206; Resistance Nic Components 75AH3199
RES, 210K, THICK FILM, 0.5W, 1206; Resistance:210kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:NRCPS Series RoHS Compliant: Yes

RES, 210K, THICK FILM, 0.5W, 1206; Resistance:210kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:NRCPS Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 210K, Thick Film, 0.5W, 1206; Resistance Nic Components - 75AH6604 - Newark, An Avnet Company
Chicago, IL, United States
Res, 210K, Thick Film, 0.5W, 1206; Resistance Nic Components
75AH6604
Res, 210K, Thick Film, 0.5W, 1206; Resistance Nic Components 75AH6604
RES, 210K, THICK FILM, 0.5W, 1206; Resistance:210kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:NRCPS Series RoHS Compliant: Yes

RES, 210K, THICK FILM, 0.5W, 1206; Resistance:210kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:NRCPS Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 75AH3199
Product Name Res, 210K, Thick Film, 0.5W, 1206; Resistance Nic Components
Configuration Single Resistor
Category / Application Surge Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1206; 1206 [3216 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614610-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 56000 ohms
View Details
2 suppliers
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Through Hole Resistors - 2019-CF1/4CT52R360JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details