NIC Components Corp. Res, 37K4, Thick Film, 0.5W, 1206; Resistance Nic Components NRCPS12D3742TRQYF

Description
RES, 37K4, THICK FILM, 0.5W, 1206; Resistance:37.4kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:NRCPS SeriesRoHS Compliant: Yes
Datasheet
Description
RES, 37K4, THICK FILM, 0.5W, 1206; Resistance:37.4kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:NRCPS SeriesRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 37K4, Thick Film, 0.5W, 1206; Resistance Nic Components - 75AH1666 - Newark, An Avnet Company
Chicago, IL, United States
Res, 37K4, Thick Film, 0.5W, 1206; Resistance Nic Components
75AH1666
Res, 37K4, Thick Film, 0.5W, 1206; Resistance Nic Components 75AH1666
RES, 37K4, THICK FILM, 0.5W, 1206; Resistance:37.4kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:NRCPS SeriesRoHS Compliant: Yes

RES, 37K4, THICK FILM, 0.5W, 1206; Resistance:37.4kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:NRCPS SeriesRoHS Compliant: Yes

Supplier's Site Datasheet
Res, 37K4, Thick Film, 0.5W, 1206; Resistance Nic Components - 75AH6329 - Newark, An Avnet Company
Chicago, IL, United States
Res, 37K4, Thick Film, 0.5W, 1206; Resistance Nic Components
75AH6329
Res, 37K4, Thick Film, 0.5W, 1206; Resistance Nic Components 75AH6329
RES, 37K4, THICK FILM, 0.5W, 1206; Resistance:37.4kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:NRCPS SeriesRoHS Compliant: Yes

RES, 37K4, THICK FILM, 0.5W, 1206; Resistance:37.4kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:NRCPS SeriesRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 75AH1666
Product Name Res, 37K4, Thick Film, 0.5W, 1206; Resistance Nic Components
Configuration Single Resistor
Category / Application Surge Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1206; 1206 [3216 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R113JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Through-Hole Resistors - 1-1623711-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 390 ohms
Tolerance 5 +/- %
View Details