NIC Components Corp. Res, 23K7, Thick Film, 0.5W, 1206; Resistance Nic Components NRCPS12D2372TRQYF

Description
RES, 23K7, THICK FILM, 0.5W, 1206; Resistance:23.7kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:NRCPS SeriesRoHS Compliant: Yes
Datasheet
Description
RES, 23K7, THICK FILM, 0.5W, 1206; Resistance:23.7kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:NRCPS SeriesRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 23K7, Thick Film, 0.5W, 1206; Resistance Nic Components - 75AH1557 - Newark, An Avnet Company
Chicago, IL, United States
Res, 23K7, Thick Film, 0.5W, 1206; Resistance Nic Components
75AH1557
Res, 23K7, Thick Film, 0.5W, 1206; Resistance Nic Components 75AH1557
RES, 23K7, THICK FILM, 0.5W, 1206; Resistance:23.7kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:NRCPS SeriesRoHS Compliant: Yes

RES, 23K7, THICK FILM, 0.5W, 1206; Resistance:23.7kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:NRCPS SeriesRoHS Compliant: Yes

Supplier's Site Datasheet
Res, 23K7, Thick Film, 0.5W, 1206; Resistance Nic Components - 75AH2551 - Newark, An Avnet Company
Chicago, IL, United States
Res, 23K7, Thick Film, 0.5W, 1206; Resistance Nic Components
75AH2551
Res, 23K7, Thick Film, 0.5W, 1206; Resistance Nic Components 75AH2551
RES, 23K7, THICK FILM, 0.5W, 1206; Resistance:23.7kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:NRCPS SeriesRoHS Compliant: Yes

RES, 23K7, THICK FILM, 0.5W, 1206; Resistance:23.7kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:NRCPS SeriesRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 75AH1557
Product Name Res, 23K7, Thick Film, 0.5W, 1206; Resistance Nic Components
Configuration Single Resistor
Category / Application Surge Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1206; 1206 [3216 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

UL Approved High Power, Wire Wound, Metal Clad Resistor - ULV - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Through Hole Resistors - 2019-CF1/2C4R7J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details