NIC Components Corp. Res, 1R8, Thick Film, 0.5W, 1206; Resistance Nic Components NRCPS12D1R80TRQYF

Description
RES, 1R8, THICK FILM, 0.5W, 1206; Resistance:1.8ohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:NRCPS Series RoHS Compliant: Yes
Datasheet
Description
RES, 1R8, THICK FILM, 0.5W, 1206; Resistance:1.8ohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:NRCPS Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 1R8, Thick Film, 0.5W, 1206; Resistance Nic Components - 74AH7426 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1R8, Thick Film, 0.5W, 1206; Resistance Nic Components
74AH7426
Res, 1R8, Thick Film, 0.5W, 1206; Resistance Nic Components 74AH7426
RES, 1R8, THICK FILM, 0.5W, 1206; Resistance:1.8ohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:NRCPS Series RoHS Compliant: Yes

RES, 1R8, THICK FILM, 0.5W, 1206; Resistance:1.8ohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:NRCPS Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 1R8, Thick Film, 0.5W, 1206; Resistance Nic Components - 75AH6141 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1R8, Thick Film, 0.5W, 1206; Resistance Nic Components
75AH6141
Res, 1R8, Thick Film, 0.5W, 1206; Resistance Nic Components 75AH6141
RES, 1R8, THICK FILM, 0.5W, 1206; Resistance:1.8ohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:NRCPS Series RoHS Compliant: Yes

RES, 1R8, THICK FILM, 0.5W, 1206; Resistance:1.8ohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:NRCPS Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 74AH7426
Product Name Res, 1R8, Thick Film, 0.5W, 1206; Resistance Nic Components
Configuration Single Resistor
Category / Application Surge Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1206; 1206 [3216 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1623696-5 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.8 ohms
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R220JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details