NIC Components Corp. Res, 1R62, Thick Film, 0.5W, 1206; Resistance Nic Components NRCPS12D1R62TRQYF

Description
RES, 1R62, THICK FILM, 0.5W, 1206; Resistance:1.62ohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:NRCPS Series RoHS Compliant: Yes
Datasheet
Description
RES, 1R62, THICK FILM, 0.5W, 1206; Resistance:1.62ohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:NRCPS Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 1R62, Thick Film, 0.5W, 1206; Resistance Nic Components - 75AH1345 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1R62, Thick Film, 0.5W, 1206; Resistance Nic Components
75AH1345
Res, 1R62, Thick Film, 0.5W, 1206; Resistance Nic Components 75AH1345
RES, 1R62, THICK FILM, 0.5W, 1206; Resistance:1.62ohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:NRCPS Series RoHS Compliant: Yes

RES, 1R62, THICK FILM, 0.5W, 1206; Resistance:1.62ohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:NRCPS Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 1R62, Thick Film, 0.5W, 1206; Resistance Nic Components - 74AH7423 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1R62, Thick Film, 0.5W, 1206; Resistance Nic Components
74AH7423
Res, 1R62, Thick Film, 0.5W, 1206; Resistance Nic Components 74AH7423
RES, 1R62, THICK FILM, 0.5W, 1206; Resistance:1.62ohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:NRCPS Series RoHS Compliant: Yes

RES, 1R62, THICK FILM, 0.5W, 1206; Resistance:1.62ohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:NRCPS Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 75AH1345
Product Name Res, 1R62, Thick Film, 0.5W, 1206; Resistance Nic Components
Configuration Single Resistor
Category / Application Surge Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1206; 1206 [3216 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614352-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 237 ohms
View Details
2 suppliers
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
0.01 OHM 3W Resistor - 52-SMP-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details