NIC Components Corp. Res, 536R, Thick Film, 0.33W, 0805; Resistance Nic Components NRCPS10F5360TRQYF

Description
RES, 536R, THICK FILM, 0.33W, 0805; Resistance:536ohm; Resistance Tolerance:± 1%; Power Rating:333.3mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:NRCPS Series RoHS Compliant: Yes
Datasheet
Description
RES, 536R, THICK FILM, 0.33W, 0805; Resistance:536ohm; Resistance Tolerance:± 1%; Power Rating:333.3mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:NRCPS Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 536R, Thick Film, 0.33W, 0805; Resistance Nic Components - 75AH2029 - Newark, An Avnet Company
Chicago, IL, United States
Res, 536R, Thick Film, 0.33W, 0805; Resistance Nic Components
75AH2029
Res, 536R, Thick Film, 0.33W, 0805; Resistance Nic Components 75AH2029
RES, 536R, THICK FILM, 0.33W, 0805; Resistance:536ohm; Resistance Tolerance:± 1%; Power Rating:333.3mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:NRCPS Series RoHS Compliant: Yes

RES, 536R, THICK FILM, 0.33W, 0805; Resistance:536ohm; Resistance Tolerance:± 1%; Power Rating:333.3mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:NRCPS Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 536R, Thick Film, 0.33W, 0805; Resistance Nic Components - 74AH7227 - Newark, An Avnet Company
Chicago, IL, United States
Res, 536R, Thick Film, 0.33W, 0805; Resistance Nic Components
74AH7227
Res, 536R, Thick Film, 0.33W, 0805; Resistance Nic Components 74AH7227
RES, 536R, THICK FILM, 0.33W, 0805; Resistance:536ohm; Resistance Tolerance:± 1%; Power Rating:333.3mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:NRCPS Series RoHS Compliant: Yes

RES, 536R, THICK FILM, 0.33W, 0805; Resistance:536ohm; Resistance Tolerance:± 1%; Power Rating:333.3mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:NRCPS Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 75AH2029
Product Name Res, 536R, Thick Film, 0.33W, 0805; Resistance Nic Components
Configuration Single Resistor
Category / Application Surge Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details