NIC Components Corp. Res, 180K, Thick Film, 0.33W, 0805; Resistance Nic Components NRCPS10F1803TRQYF

Description
RES, 180K, THICK FILM, 0.33W, 0805; Resistance:180kohm; Resistance Tolerance:± 1%; Power Rating:333.3mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:NRCPS SeriesRoHS Compliant: Yes
Datasheet
Description
RES, 180K, THICK FILM, 0.33W, 0805; Resistance:180kohm; Resistance Tolerance:± 1%; Power Rating:333.3mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:NRCPS SeriesRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 180K, Thick Film, 0.33W, 0805; Resistance Nic Components - 75AH5811 - Newark, An Avnet Company
Chicago, IL, United States
Res, 180K, Thick Film, 0.33W, 0805; Resistance Nic Components
75AH5811
Res, 180K, Thick Film, 0.33W, 0805; Resistance Nic Components 75AH5811
RES, 180K, THICK FILM, 0.33W, 0805; Resistance:180kohm; Resistance Tolerance:± 1%; Power Rating:333.3mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:NRCPS SeriesRoHS Compliant: Yes

RES, 180K, THICK FILM, 0.33W, 0805; Resistance:180kohm; Resistance Tolerance:± 1%; Power Rating:333.3mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:NRCPS SeriesRoHS Compliant: Yes

Supplier's Site Datasheet
Res, 180K, Thick Film, 0.33W, 0805; Resistance Nic Components - 74AH7069 - Newark, An Avnet Company
Chicago, IL, United States
Res, 180K, Thick Film, 0.33W, 0805; Resistance Nic Components
74AH7069
Res, 180K, Thick Film, 0.33W, 0805; Resistance Nic Components 74AH7069
RES, 180K, THICK FILM, 0.33W, 0805; Resistance:180kohm; Resistance Tolerance:± 1%; Power Rating:333.3mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:NRCPS SeriesRoHS Compliant: Yes

RES, 180K, THICK FILM, 0.33W, 0805; Resistance:180kohm; Resistance Tolerance:± 1%; Power Rating:333.3mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:NRCPS SeriesRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 75AH5811
Product Name Res, 180K, Thick Film, 0.33W, 0805; Resistance Nic Components
Configuration Single Resistor
Category / Application Surge Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Through Hole Resistors - 1260414 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Space Saving, Economical Resistor - IRS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details