NIC Components Corp. Res, 68R, Thick Film, 0.33W, 0805; Resistance Nic Components NRCPS10D68R0TRQYF

Description
RES, 68R, THICK FILM, 0.33W, 0805; Resistance:68ohm; Resistance Tolerance:± 0.5%; Power Rating:333.3mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:NRCPS Series RoHS Compliant: Yes
Datasheet
Description
RES, 68R, THICK FILM, 0.33W, 0805; Resistance:68ohm; Resistance Tolerance:± 0.5%; Power Rating:333.3mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:NRCPS Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 68R, Thick Film, 0.33W, 0805; Resistance Nic Components - 75AH1379 - Newark, An Avnet Company
Chicago, IL, United States
Res, 68R, Thick Film, 0.33W, 0805; Resistance Nic Components
75AH1379
Res, 68R, Thick Film, 0.33W, 0805; Resistance Nic Components 75AH1379
RES, 68R, THICK FILM, 0.33W, 0805; Resistance:68ohm; Resistance Tolerance:± 0.5%; Power Rating:333.3mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:NRCPS Series RoHS Compliant: Yes

RES, 68R, THICK FILM, 0.33W, 0805; Resistance:68ohm; Resistance Tolerance:± 0.5%; Power Rating:333.3mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:NRCPS Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 68R, Thick Film, 0.33W, 0805; Resistance Nic Components - 75AH5672 - Newark, An Avnet Company
Chicago, IL, United States
Res, 68R, Thick Film, 0.33W, 0805; Resistance Nic Components
75AH5672
Res, 68R, Thick Film, 0.33W, 0805; Resistance Nic Components 75AH5672
RES, 68R, THICK FILM, 0.33W, 0805; Resistance:68ohm; Resistance Tolerance:± 0.5%; Power Rating:333.3mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:NRCPS Series RoHS Compliant: Yes

RES, 68R, THICK FILM, 0.33W, 0805; Resistance:68ohm; Resistance Tolerance:± 0.5%; Power Rating:333.3mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:NRCPS Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 75AH1379
Product Name Res, 68R, Thick Film, 0.33W, 0805; Resistance Nic Components
Configuration Single Resistor
Category / Application Surge Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Through Hole Resistors - 1722160 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/2C682J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details