The Res, 3K09, Thick Film, 0.33W, 0805 is a chip resistor designed for applications requiring anti-surge and anti-sulfur characteristics. It is AEC-Q200 qualified, making it suitable for automotive applications. The resistor has a power rating of 0.33W and a maximum working voltage of 200V. It features a resistance value of 3.09kΩ with a tolerance of ±0.5%. The operating temperature range is from -55°C to +155°C, and it is RoHS compliant. The component is compatible with both flow and reflow soldering processes, which adds to its versatility in manufacturing.
RES, 3K09, THICK FILM, 0.33W, 0805; Resistance:3.09kohm;
RES, 3K09, THICK FILM, 0.33W, 0805; Resistance:3.09kohm;
| Newark, An Avnet Company | |
|---|---|
| Product Category | Resistors |
| Product Number | 75AH0238 |
| Product Name | Res, 3K09, Thick Film, 0.33W, 0805; Resistance Nic Components |
| Configuration | Single Resistor |
| Category / Application | Surge Resistor |
| Technology / Construction | Thick Film (Chip) |
| Mounting / Packaging | 0805; 0805 [2012 Metric] |
| Resistance Range | 3090 ohms |