NIC Components Corp. Res, 287K, Thick Film, 0.33W, 0805; Resistance Nic Components NRCPS10D2873TRQYF

Description
RES, 287K, THICK FILM, 0.33W, 0805; Resistance:287kohm; Resistance Tolerance:± 0.5%; Power Rating:333.3mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:200V RoHS Compliant: Yes
Datasheet
Description
RES, 287K, THICK FILM, 0.33W, 0805; Resistance:287kohm; Resistance Tolerance:± 0.5%; Power Rating:333.3mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:200V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 287K, Thick Film, 0.33W, 0805; Resistance Nic Components - 75AH1101 - Newark, An Avnet Company
Chicago, IL, United States
Res, 287K, Thick Film, 0.33W, 0805; Resistance Nic Components
75AH1101
Res, 287K, Thick Film, 0.33W, 0805; Resistance Nic Components 75AH1101
RES, 287K, THICK FILM, 0.33W, 0805; Resistance:287kohm; Resistance Tolerance:± 0.5%; Power Rating:333.3mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:200V RoHS Compliant: Yes

RES, 287K, THICK FILM, 0.33W, 0805; Resistance:287kohm; Resistance Tolerance:± 0.5%; Power Rating:333.3mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 287K, Thick Film, 0.33W, 0805; Resistance Nic Components - 75AH0203 - Newark, An Avnet Company
Chicago, IL, United States
Res, 287K, Thick Film, 0.33W, 0805; Resistance Nic Components
75AH0203
Res, 287K, Thick Film, 0.33W, 0805; Resistance Nic Components 75AH0203
RES, 287K, THICK FILM, 0.33W, 0805; Resistance:287kohm; Resistance Tolerance:± 0.5%; Power Rating:333.3mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:200V RoHS Compliant: Yes

RES, 287K, THICK FILM, 0.33W, 0805; Resistance:287kohm; Resistance Tolerance:± 0.5%; Power Rating:333.3mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 75AH1101
Product Name Res, 287K, Thick Film, 0.33W, 0805; Resistance Nic Components
Configuration Single Resistor
Category / Application Surge Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 287000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614885-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 430000 ohms
View Details
2 suppliers
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details