NIC Components Corp. Res, 147K, Thick Film, 0.33W, 0805; Resistance Nic Components NRCPS10D1473TRQYF

Description
RES, 147K, THICK FILM, 0.33W, 0805; Resistance:147kohm; Resistance Tolerance:± 0.5%; Power Rating:333.3mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:200V RoHS Compliant: Yes
Datasheet
Description
RES, 147K, THICK FILM, 0.33W, 0805; Resistance:147kohm; Resistance Tolerance:± 0.5%; Power Rating:333.3mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:200V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 147K, Thick Film, 0.33W, 0805; Resistance Nic Components - 75AH0039 - Newark, An Avnet Company
Chicago, IL, United States
Res, 147K, Thick Film, 0.33W, 0805; Resistance Nic Components
75AH0039
Res, 147K, Thick Film, 0.33W, 0805; Resistance Nic Components 75AH0039
RES, 147K, THICK FILM, 0.33W, 0805; Resistance:147kohm; Resistance Tolerance:± 0.5%; Power Rating:333.3mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:200V RoHS Compliant: Yes

RES, 147K, THICK FILM, 0.33W, 0805; Resistance:147kohm; Resistance Tolerance:± 0.5%; Power Rating:333.3mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 147K, Thick Film, 0.33W, 0805; Resistance Nic Components - 75AH0037 - Newark, An Avnet Company
Chicago, IL, United States
Res, 147K, Thick Film, 0.33W, 0805; Resistance Nic Components
75AH0037
Res, 147K, Thick Film, 0.33W, 0805; Resistance Nic Components 75AH0037
RES, 147K, THICK FILM, 0.33W, 0805; Resistance:147kohm; Resistance Tolerance:± 0.5%; Power Rating:333.3mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:200V RoHS Compliant: Yes

RES, 147K, THICK FILM, 0.33W, 0805; Resistance:147kohm; Resistance Tolerance:± 0.5%; Power Rating:333.3mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 75AH0039
Product Name Res, 147K, Thick Film, 0.33W, 0805; Resistance Nic Components
Configuration Single Resistor
Category / Application Surge Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 147000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R911JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Surface Mount Resistors - 1-1622825-4 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.1800 ohms
View Details
2 suppliers