NIC Components Corp. Res, 330R, Thick Film, 0.25W, 0603; Resistance Nic Components NRCPS06J331TRQYF

Description
RES, 330R, THICK FILM, 0.25W, 0603; Resistance:330ohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:NRCPS Series RoHS Compliant: Yes
Datasheet
Description
RES, 330R, THICK FILM, 0.25W, 0603; Resistance:330ohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:NRCPS Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 330R, Thick Film, 0.25W, 0603; Resistance Nic Components - 74AH9866 - Newark, An Avnet Company
Chicago, IL, United States
Res, 330R, Thick Film, 0.25W, 0603; Resistance Nic Components
74AH9866
Res, 330R, Thick Film, 0.25W, 0603; Resistance Nic Components 74AH9866
RES, 330R, THICK FILM, 0.25W, 0603; Resistance:330ohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:NRCPS Series RoHS Compliant: Yes

RES, 330R, THICK FILM, 0.25W, 0603; Resistance:330ohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:NRCPS Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 330R, Thick Film, 0.25W, 0603; Resistance Nic Components - 74AH6576 - Newark, An Avnet Company
Chicago, IL, United States
Res, 330R, Thick Film, 0.25W, 0603; Resistance Nic Components
74AH6576
Res, 330R, Thick Film, 0.25W, 0603; Resistance Nic Components 74AH6576
RES, 330R, THICK FILM, 0.25W, 0603; Resistance:330ohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:NRCPS Series RoHS Compliant: Yes

RES, 330R, THICK FILM, 0.25W, 0603; Resistance:330ohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:NRCPS Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 74AH9866
Product Name Res, 330R, Thick Film, 0.25W, 0603; Resistance Nic Components
Configuration Single Resistor
Category / Application Surge Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - FMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Through Hole Resistors - 1249296 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details