NIC Components Corp. Res, 20R, Thick Film, 0.25W, 0603; Resistance Nic Components NRCPS06J200TRQYF

Description
RES, 20R, THICK FILM, 0.25W, 0603; Resistance:20ohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:NRCPS Series RoHS Compliant: Yes
Datasheet
Description
RES, 20R, THICK FILM, 0.25W, 0603; Resistance:20ohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:NRCPS Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 20R, Thick Film, 0.25W, 0603; Resistance Nic Components - 75AH5368 - Newark, An Avnet Company
Chicago, IL, United States
Res, 20R, Thick Film, 0.25W, 0603; Resistance Nic Components
75AH5368
Res, 20R, Thick Film, 0.25W, 0603; Resistance Nic Components 75AH5368
RES, 20R, THICK FILM, 0.25W, 0603; Resistance:20ohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:NRCPS Series RoHS Compliant: Yes

RES, 20R, THICK FILM, 0.25W, 0603; Resistance:20ohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:NRCPS Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 20R, Thick Film, 0.25W, 0603; Resistance Nic Components - 74AH6560 - Newark, An Avnet Company
Chicago, IL, United States
Res, 20R, Thick Film, 0.25W, 0603; Resistance Nic Components
74AH6560
Res, 20R, Thick Film, 0.25W, 0603; Resistance Nic Components 74AH6560
RES, 20R, THICK FILM, 0.25W, 0603; Resistance:20ohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:NRCPS Series RoHS Compliant: Yes

RES, 20R, THICK FILM, 0.25W, 0603; Resistance:20ohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:NRCPS Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 75AH5368
Product Name Res, 20R, Thick Film, 0.25W, 0603; Resistance Nic Components
Configuration Single Resistor
Category / Application Surge Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details