NIC Components Corp. Res, 6R81, Thick Film, 0.25W, 0603; Resistance Nic Components NRCPS06F6R81TRQYF

Description
RES, 6R81, THICK FILM, 0.25W, 0603; Resistance:6.81ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:NRCPS Series RoHS Compliant: Yes
Datasheet
Description
RES, 6R81, THICK FILM, 0.25W, 0603; Resistance:6.81ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:NRCPS Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 6R81, Thick Film, 0.25W, 0603; Resistance Nic Components - 74AH6462 - Newark, An Avnet Company
Chicago, IL, United States
Res, 6R81, Thick Film, 0.25W, 0603; Resistance Nic Components
74AH6462
Res, 6R81, Thick Film, 0.25W, 0603; Resistance Nic Components 74AH6462
RES, 6R81, THICK FILM, 0.25W, 0603; Resistance:6.81ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:NRCPS Series RoHS Compliant: Yes

RES, 6R81, THICK FILM, 0.25W, 0603; Resistance:6.81ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:NRCPS Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 6R81, Thick Film, 0.25W, 0603; Resistance Nic Components - 74AH9650 - Newark, An Avnet Company
Chicago, IL, United States
Res, 6R81, Thick Film, 0.25W, 0603; Resistance Nic Components
74AH9650
Res, 6R81, Thick Film, 0.25W, 0603; Resistance Nic Components 74AH9650
RES, 6R81, THICK FILM, 0.25W, 0603; Resistance:6.81ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:NRCPS Series RoHS Compliant: Yes

RES, 6R81, THICK FILM, 0.25W, 0603; Resistance:6.81ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:NRCPS Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 74AH6462
Product Name Res, 6R81, Thick Film, 0.25W, 0603; Resistance Nic Components
Configuration Single Resistor
Category / Application Surge Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

0.025 OHM 5W Resistor - 52-SMS-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 2019-CF1/4C1R0J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details