NIC Components Corp. Res, 24K, Thick Film, 0.25W, 0603; Resistance Nic Components NRCPS06F2402TRQYF

Description
RES, 24K, THICK FILM, 0.25W, 0603; Resistance:24kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:NRCPS Series RoHS Compliant: Yes
Datasheet
Description
RES, 24K, THICK FILM, 0.25W, 0603; Resistance:24kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:NRCPS Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 24K, Thick Film, 0.25W, 0603; Resistance Nic Components - 75AH5114 - Newark, An Avnet Company
Chicago, IL, United States
Res, 24K, Thick Film, 0.25W, 0603; Resistance Nic Components
75AH5114
Res, 24K, Thick Film, 0.25W, 0603; Resistance Nic Components 75AH5114
RES, 24K, THICK FILM, 0.25W, 0603; Resistance:24kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:NRCPS Series RoHS Compliant: Yes

RES, 24K, THICK FILM, 0.25W, 0603; Resistance:24kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:NRCPS Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 24K, Thick Film, 0.25W, 0603; Resistance Nic Components - 75AH0222 - Newark, An Avnet Company
Chicago, IL, United States
Res, 24K, Thick Film, 0.25W, 0603; Resistance Nic Components
75AH0222
Res, 24K, Thick Film, 0.25W, 0603; Resistance Nic Components 75AH0222
RES, 24K, THICK FILM, 0.25W, 0603; Resistance:24kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:NRCPS Series RoHS Compliant: Yes

RES, 24K, THICK FILM, 0.25W, 0603; Resistance:24kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:NRCPS Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 75AH5114
Product Name Res, 24K, Thick Film, 0.25W, 0603; Resistance Nic Components
Configuration Single Resistor
Category / Application Surge Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through-Hole Resistors - 1-1623710-3 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 8200 ohms
Tolerance 5 +/- %
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details