NIC Components Corp. Res, 215K, Thick Film, 0.25W, 0603; Resistance Nic Components NRCPS06F2153TRQYF

Description
RES, 215K, THICK FILM, 0.25W, 0603; Resistance:215kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:NRCPS Series RoHS Compliant: Yes
Description
RES, 215K, THICK FILM, 0.25W, 0603; Resistance:215kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:NRCPS Series RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Res, 215K, Thick Film, 0.25W, 0603 is a chip resistor from the NRCPS series, designed for applications requiring anti-surge and anti-sulfur characteristics. It is AEC-Q200 qualified, making it suitable for automotive applications. The resistor has a power rating of 0.25W at 70°C and a maximum working voltage of 150V. It features a resistance tolerance of ±1% and operates within a temperature range of -55°C to +155°C. The component is RoHS compliant and can be soldered using both flow and reflow methods. Its dimensions are 1.60 mm x 0.80 mm x 0.45 mm, making it compact for space-constrained designs. The resistor is available in a range of resistance values from 1.0 to 9.76 MΩ, providing flexibility for various circuit requirements.

Datasheet Summary
Powered by GS/AI

The Res, 215K, Thick Film, 0.25W, 0603 is a chip resistor from the NRCPS series, designed for applications requiring anti-surge and anti-sulfur characteristics. It is AEC-Q200 qualified, making it suitable for automotive applications. The resistor has a power rating of 0.25W at 70°C and a maximum working voltage of 150V. It features a resistance tolerance of ±1% and operates within a temperature range of -55°C to +155°C. The component is RoHS compliant and can be soldered using both flow and reflow methods. Its dimensions are 1.60 mm x 0.80 mm x 0.45 mm, making it compact for space-constrained designs. The resistor is available in a range of resistance values from 1.0 to 9.76 MΩ, providing flexibility for various circuit requirements.

Suppliers

Company
Product
Description
Supplier Links
Res, 215K, Thick Film, 0.25W, 0603; Resistance Nic Components - 75AH0193 - Newark, An Avnet Company
Chicago, IL, United States
Res, 215K, Thick Film, 0.25W, 0603; Resistance Nic Components
75AH0193
Res, 215K, Thick Film, 0.25W, 0603; Resistance Nic Components 75AH0193
RES, 215K, THICK FILM, 0.25W, 0603; Resistance:215kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:NRCPS Series RoHS Compliant: Yes

RES, 215K, THICK FILM, 0.25W, 0603; Resistance:215kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:NRCPS Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 215K, Thick Film, 0.25W, 0603; Resistance Nic Components - 74AH6303 - Newark, An Avnet Company
Chicago, IL, United States
Res, 215K, Thick Film, 0.25W, 0603; Resistance Nic Components
74AH6303
Res, 215K, Thick Film, 0.25W, 0603; Resistance Nic Components 74AH6303
RES, 215K, THICK FILM, 0.25W, 0603; Resistance:215kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:NRCPS Series RoHS Compliant: Yes

RES, 215K, THICK FILM, 0.25W, 0603; Resistance:215kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:NRCPS Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 75AH0193
Product Name Res, 215K, Thick Film, 0.25W, 0603; Resistance Nic Components
Configuration Single Resistor
Category / Application Surge Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614890-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 7.15 ohms
View Details
2 suppliers
Surface Mount Resistors - 1691746 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0204
Standards and Certifications RoHS; Aec-q200 qualified
View Details
Shunt Resistor - Two Terminal Surface Mount - CLP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Through Hole Resistors - 2019-CF1/4CT52R911JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details