NIC Components Corp. Res, 16K9, Thick Film, 0.25W, 0603; Resistance Nic Components NRCPS06F1692TRQYF

Description
RES, 16K9, THICK FILM, 0.25W, 0603; Resistance:16.9kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:NRCPS Series RoHS Compliant: Yes
Datasheet
Description
RES, 16K9, THICK FILM, 0.25W, 0603; Resistance:16.9kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:NRCPS Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 16K9, Thick Film, 0.25W, 0603; Resistance Nic Components - 74AH6269 - Newark, An Avnet Company
Chicago, IL, United States
Res, 16K9, Thick Film, 0.25W, 0603; Resistance Nic Components
74AH6269
Res, 16K9, Thick Film, 0.25W, 0603; Resistance Nic Components 74AH6269
RES, 16K9, THICK FILM, 0.25W, 0603; Resistance:16.9kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:NRCPS Series RoHS Compliant: Yes

RES, 16K9, THICK FILM, 0.25W, 0603; Resistance:16.9kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:NRCPS Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 16K9, Thick Film, 0.25W, 0603; Resistance Nic Components - 75AH4982 - Newark, An Avnet Company
Chicago, IL, United States
Res, 16K9, Thick Film, 0.25W, 0603; Resistance Nic Components
75AH4982
Res, 16K9, Thick Film, 0.25W, 0603; Resistance Nic Components 75AH4982
RES, 16K9, THICK FILM, 0.25W, 0603; Resistance:16.9kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:NRCPS Series RoHS Compliant: Yes

RES, 16K9, THICK FILM, 0.25W, 0603; Resistance:16.9kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:NRCPS Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 74AH6269
Product Name Res, 16K9, Thick Film, 0.25W, 0603; Resistance Nic Components
Configuration Single Resistor
Category / Application Surge Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1311316 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
0.033 OHM 7W Resistor - 52-SMT-R033-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0330 ohms
Power Rating 5 watts
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details