NIC Components Corp. Res, 6K65, Thick Film, 0.25W, 0603; Resistance Nic Components NRCPS06D6651TRQYF

Description
RES, 6K65, THICK FILM, 0.25W, 0603; Resistance:6.65kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes
Datasheet
Description
RES, 6K65, THICK FILM, 0.25W, 0603; Resistance:6.65kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 6K65, Thick Film, 0.25W, 0603; Resistance Nic Components - 74AH9104 - Newark, An Avnet Company
Chicago, IL, United States
Res, 6K65, Thick Film, 0.25W, 0603; Resistance Nic Components
74AH9104
Res, 6K65, Thick Film, 0.25W, 0603; Resistance Nic Components 74AH9104
RES, 6K65, THICK FILM, 0.25W, 0603; Resistance:6.65kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

RES, 6K65, THICK FILM, 0.25W, 0603; Resistance:6.65kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 6K65, Thick Film, 0.25W, 0603; Resistance Nic Components - 74AH6125 - Newark, An Avnet Company
Chicago, IL, United States
Res, 6K65, Thick Film, 0.25W, 0603; Resistance Nic Components
74AH6125
Res, 6K65, Thick Film, 0.25W, 0603; Resistance Nic Components 74AH6125
RES, 6K65, THICK FILM, 0.25W, 0603; Resistance:6.65kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

RES, 6K65, THICK FILM, 0.25W, 0603; Resistance:6.65kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 74AH9104
Product Name Res, 6K65, Thick Film, 0.25W, 0603; Resistance Nic Components
Configuration Single Resistor
Category / Application Surge Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 6650 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT26A391JTB-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Surface Mount Resistors - 1-1614937-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 4530 ohms
View Details
4 suppliers