NIC Components Corp. Res, 511K, Thick Film, 0.25W, 0603; Resistance Nic Components NRCPS06D5113TRQYF

Description
RES, 511K, THICK FILM, 0.25W, 0603; Resistance:511kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:NRCPS SeriesRoHS Compliant: Yes
Datasheet
Description
RES, 511K, THICK FILM, 0.25W, 0603; Resistance:511kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:NRCPS SeriesRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 511K, Thick Film, 0.25W, 0603; Resistance Nic Components - 74AH6084 - Newark, An Avnet Company
Chicago, IL, United States
Res, 511K, Thick Film, 0.25W, 0603; Resistance Nic Components
74AH6084
Res, 511K, Thick Film, 0.25W, 0603; Resistance Nic Components 74AH6084
RES, 511K, THICK FILM, 0.25W, 0603; Resistance:511kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:NRCPS SeriesRoHS Compliant: Yes

RES, 511K, THICK FILM, 0.25W, 0603; Resistance:511kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:NRCPS SeriesRoHS Compliant: Yes

Supplier's Site Datasheet
Res, 511K, Thick Film, 0.25W, 0603; Resistance Nic Components - 74AH6085 - Newark, An Avnet Company
Chicago, IL, United States
Res, 511K, Thick Film, 0.25W, 0603; Resistance Nic Components
74AH6085
Res, 511K, Thick Film, 0.25W, 0603; Resistance Nic Components 74AH6085
RES, 511K, THICK FILM, 0.25W, 0603; Resistance:511kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:NRCPS SeriesRoHS Compliant: Yes

RES, 511K, THICK FILM, 0.25W, 0603; Resistance:511kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:NRCPS SeriesRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 74AH6084
Product Name Res, 511K, Thick Film, 0.25W, 0603; Resistance Nic Components
Configuration Single Resistor
Category / Application Surge Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details