The Res, 5K11, Thick Film, 0.25W, 0603 is a chip resistor designed for applications requiring anti-surge and anti-sulfur characteristics. It is AEC-Q200 qualified, making it suitable for automotive applications. The resistor has a power rating of 0.25W and a maximum working voltage of 150V. It features a resistance value of 5.11kΩ with a tolerance of ±0.5%. The operating temperature range is from -55°C to +155°C, and it is RoHS compliant. The component is compatible with both flow and reflow soldering processes, which enhances its versatility in manufacturing.
RES, 5K11, THICK FILM, 0.25W, 0603; Resistance:5.11kohm;
RES, 5K11, THICK FILM, 0.25W, 0603; Resistance:5.11kohm;
| Newark, An Avnet Company | |
|---|---|
| Product Category | Resistors |
| Product Number | 74AH6083 |
| Product Name | Res, 5K11, Thick Film, 0.25W, 0603; Resistance Nic Components |
| Configuration | Single Resistor |
| Category / Application | Surge Resistor |
| Technology / Construction | Thick Film (Chip) |
| Mounting / Packaging | 0603; 0603 [1608 Metric] |
| Resistance Range | 5110 ohms |