NIC Components Corp. Res, 1R07, Thick Film, 0.25W, 0603; Resistance Nic Components NRCPS06D1R07TRQYF

Description
RES, 1R07, THICK FILM, 0.25W, 0603; Resistance:1.07ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:NRCPS SeriesRoHS Compliant: Yes
Datasheet
Description
RES, 1R07, THICK FILM, 0.25W, 0603; Resistance:1.07ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:NRCPS SeriesRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 1R07, Thick Film, 0.25W, 0603; Resistance Nic Components - 74AH5817 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1R07, Thick Film, 0.25W, 0603; Resistance Nic Components
74AH5817
Res, 1R07, Thick Film, 0.25W, 0603; Resistance Nic Components 74AH5817
RES, 1R07, THICK FILM, 0.25W, 0603; Resistance:1.07ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:NRCPS SeriesRoHS Compliant: Yes

RES, 1R07, THICK FILM, 0.25W, 0603; Resistance:1.07ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:NRCPS SeriesRoHS Compliant: Yes

Supplier's Site Datasheet
Res, 1R07, Thick Film, 0.25W, 0603; Resistance Nic Components - 74AH5816 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1R07, Thick Film, 0.25W, 0603; Resistance Nic Components
74AH5816
Res, 1R07, Thick Film, 0.25W, 0603; Resistance Nic Components 74AH5816
RES, 1R07, THICK FILM, 0.25W, 0603; Resistance:1.07ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:NRCPS SeriesRoHS Compliant: Yes

RES, 1R07, THICK FILM, 0.25W, 0603; Resistance:1.07ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:NRCPS SeriesRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 74AH5817
Product Name Res, 1R07, Thick Film, 0.25W, 0603; Resistance Nic Components
Configuration Single Resistor
Category / Application Surge Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1311304 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
0.025 OHM 7W Resistor - 52-SMT-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers