NIC Components Corp. Res, 178R, Thick Film, 0.25W, 0603; Resistance Nic Components NRCPS06D1780TRQYF

Description
RES, 178R, THICK FILM, 0.25W, 0603; Resistance:178ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:NRCPS Series RoHS Compliant: Yes
Datasheet
Description
RES, 178R, THICK FILM, 0.25W, 0603; Resistance:178ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:NRCPS Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 178R, Thick Film, 0.25W, 0603; Resistance Nic Components - 75AH4358 - Newark, An Avnet Company
Chicago, IL, United States
Res, 178R, Thick Film, 0.25W, 0603; Resistance Nic Components
75AH4358
Res, 178R, Thick Film, 0.25W, 0603; Resistance Nic Components 75AH4358
RES, 178R, THICK FILM, 0.25W, 0603; Resistance:178ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:NRCPS Series RoHS Compliant: Yes

RES, 178R, THICK FILM, 0.25W, 0603; Resistance:178ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:NRCPS Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 178R, Thick Film, 0.25W, 0603; Resistance Nic Components - 74AH8934 - Newark, An Avnet Company
Chicago, IL, United States
Res, 178R, Thick Film, 0.25W, 0603; Resistance Nic Components
74AH8934
Res, 178R, Thick Film, 0.25W, 0603; Resistance Nic Components 74AH8934
RES, 178R, THICK FILM, 0.25W, 0603; Resistance:178ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:NRCPS Series RoHS Compliant: Yes

RES, 178R, THICK FILM, 0.25W, 0603; Resistance:178ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:NRCPS Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 75AH4358
Product Name Res, 178R, Thick Film, 0.25W, 0603; Resistance Nic Components
Configuration Single Resistor
Category / Application Surge Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1249333 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Through Hole Resistors - 1375554-PBV-R015-F1-0.5 - Win Source Electronics
Specs
Resistance Range 0.0150 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 30 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details