NIC Components Corp. Res, 330R, 5%, 0.75W, 2010, Thick Film; Resistance Nic Components NRC50J331TRF

Description
RES, 330R, 5%, 0.75W, 2010, THICK FILM; Resistance:330ohm; Resistance Tolerance:± 5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes
Datasheet
Description
RES, 330R, 5%, 0.75W, 2010, THICK FILM; Resistance:330ohm; Resistance Tolerance:± 5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 330R, 5%, 0.75W, 2010, Thick Film; Resistance Nic Components - 09AH3228 - Newark, An Avnet Company
Chicago, IL, United States
Res, 330R, 5%, 0.75W, 2010, Thick Film; Resistance Nic Components
09AH3228
Res, 330R, 5%, 0.75W, 2010, Thick Film; Resistance Nic Components 09AH3228
RES, 330R, 5%, 0.75W, 2010, THICK FILM; Resistance:330ohm; Resistance Tolerance:± 5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

RES, 330R, 5%, 0.75W, 2010, THICK FILM; Resistance:330ohm; Resistance Tolerance:± 5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 330R, 5%, 0.75W, 2010, Thick Film; Resistance Nic Components - 08AH7166 - Newark, An Avnet Company
Chicago, IL, United States
Res, 330R, 5%, 0.75W, 2010, Thick Film; Resistance Nic Components
08AH7166
Res, 330R, 5%, 0.75W, 2010, Thick Film; Resistance Nic Components 08AH7166
RES, 330R, 5%, 0.75W, 2010, THICK FILM; Resistance:330ohm; Resistance Tolerance:± 5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

RES, 330R, 5%, 0.75W, 2010, THICK FILM; Resistance:330ohm; Resistance Tolerance:± 5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 09AH3228
Product Name Res, 330R, 5%, 0.75W, 2010, Thick Film; Resistance Nic Components
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2010; 2010 [5025 Metric]
Resistance Range 330 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R272JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Surface Mount Resistors - 1-1614931-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 42200 ohms
View Details
2 suppliers