NIC Components Corp. Res, 27R, 5%, 0.75W, 2010, Thick Film; Resistance Nic Components NRC50J270TRF

Description
RES, 27R, 5%, 0.75W, 2010, THICK FILM; Resistance:27ohm; Resistance Tolerance:± 5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes
Datasheet
Description
RES, 27R, 5%, 0.75W, 2010, THICK FILM; Resistance:27ohm; Resistance Tolerance:± 5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 27R, 5%, 0.75W, 2010, Thick Film; Resistance Nic Components - 09AH3214 - Newark, An Avnet Company
Chicago, IL, United States
Res, 27R, 5%, 0.75W, 2010, Thick Film; Resistance Nic Components
09AH3214
Res, 27R, 5%, 0.75W, 2010, Thick Film; Resistance Nic Components 09AH3214
RES, 27R, 5%, 0.75W, 2010, THICK FILM; Resistance:27ohm; Resistance Tolerance:± 5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

RES, 27R, 5%, 0.75W, 2010, THICK FILM; Resistance:27ohm; Resistance Tolerance:± 5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 27R, 5%, 0.75W, 2010, Thick Film; Resistance Nic Components - 08AH7152 - Newark, An Avnet Company
Chicago, IL, United States
Res, 27R, 5%, 0.75W, 2010, Thick Film; Resistance Nic Components
08AH7152
Res, 27R, 5%, 0.75W, 2010, Thick Film; Resistance Nic Components 08AH7152
RES, 27R, 5%, 0.75W, 2010, THICK FILM; Resistance:27ohm; Resistance Tolerance:± 5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

RES, 27R, 5%, 0.75W, 2010, THICK FILM; Resistance:27ohm; Resistance Tolerance:± 5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 09AH3214
Product Name Res, 27R, 5%, 0.75W, 2010, Thick Film; Resistance Nic Components
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2010; 2010 [5025 Metric]
Resistance Range 27 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - CLK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R821JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers