NIC Components Corp. Res, 69K8, 1%, 0.75W, 2010, Thick Film; Resistance Nic Components NRC50F6982TRF

Description
RES, 69K8, 1%, 0.75W, 2010, THICK FILM; Resistance:69.8kohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Length:5mmRoHS Compliant: Yes
Datasheet
Description
RES, 69K8, 1%, 0.75W, 2010, THICK FILM; Resistance:69.8kohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Length:5mmRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 69K8, 1%, 0.75W, 2010, Thick Film; Resistance Nic Components - 09AH3078 - Newark, An Avnet Company
Chicago, IL, United States
Res, 69K8, 1%, 0.75W, 2010, Thick Film; Resistance Nic Components
09AH3078
Res, 69K8, 1%, 0.75W, 2010, Thick Film; Resistance Nic Components 09AH3078
RES, 69K8, 1%, 0.75W, 2010, THICK FILM; Resistance:69.8kohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Length:5mmRoHS Compliant: Yes

RES, 69K8, 1%, 0.75W, 2010, THICK FILM; Resistance:69.8kohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Length:5mmRoHS Compliant: Yes

Supplier's Site Datasheet
Res, 69K8, 1%, 0.75W, 2010, Thick Film; Resistance Nic Components - 08AH7016 - Newark, An Avnet Company
Chicago, IL, United States
Res, 69K8, 1%, 0.75W, 2010, Thick Film; Resistance Nic Components
08AH7016
Res, 69K8, 1%, 0.75W, 2010, Thick Film; Resistance Nic Components 08AH7016
RES, 69K8, 1%, 0.75W, 2010, THICK FILM; Resistance:69.8kohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Length:5mmRoHS Compliant: Yes

RES, 69K8, 1%, 0.75W, 2010, THICK FILM; Resistance:69.8kohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Length:5mmRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 09AH3078
Product Name Res, 69K8, 1%, 0.75W, 2010, Thick Film; Resistance Nic Components
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2010; 2010 [5025 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1260408 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details