The Res, 6K81, 1%, 0.75W, 2010, Thick Film resistor is a general-purpose thick film chip resistor with a resistance value of 6.81 kΩ and a tolerance of ±1%. It has a power rating of 0.75W and is housed in a 2010 case size, measuring 5mm in length. This resistor is AEC-Q200 qualified (except for the 01005 case size) and features a glass overcoat for enhanced mechanical strength and longevity. It is suitable for both flow and reflow soldering processes. The maximum working voltage is 200V, and it operates effectively within a temperature range of -55°C to +155°C. The product is RoHS compliant, ensuring it meets environmental standards.
RES, 6K81, 1%, 0.75W, 2010, THICK FILM; Resistance:6.81kohm;
RES, 6K81, 1%, 0.75W, 2010, THICK FILM; Resistance:6.81kohm;
| Newark, An Avnet Company | |
|---|---|
| Product Category | Resistors |
| Product Number | 09AH3072 |
| Product Name | Res, 6K81, 1%, 0.75W, 2010, Thick Film; Resistance Nic Components |
| Configuration | Single Resistor |
| Category / Application | General Use |
| Technology / Construction | Thick Film (Chip) |
| Mounting / Packaging | 2010; 2010 [5025 Metric] |