NIC Components Corp. Res, 60K4, 1%, 0.75W, 2010, Thick Film; Resistance Nic Components NRC50F6042TRF

Description
RES, 60K4, 1%, 0.75W, 2010, THICK FILM; Resistance:60.4kohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Length:5mmRoHS Compliant: Yes
Datasheet
Description
RES, 60K4, 1%, 0.75W, 2010, THICK FILM; Resistance:60.4kohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Length:5mmRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 60K4, 1%, 0.75W, 2010, Thick Film; Resistance Nic Components - 08AH6986 - Newark, An Avnet Company
Chicago, IL, United States
Res, 60K4, 1%, 0.75W, 2010, Thick Film; Resistance Nic Components
08AH6986
Res, 60K4, 1%, 0.75W, 2010, Thick Film; Resistance Nic Components 08AH6986
RES, 60K4, 1%, 0.75W, 2010, THICK FILM; Resistance:60.4kohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Length:5mmRoHS Compliant: Yes

RES, 60K4, 1%, 0.75W, 2010, THICK FILM; Resistance:60.4kohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Length:5mmRoHS Compliant: Yes

Supplier's Site Datasheet
Res, 60K4, 1%, 0.75W, 2010, Thick Film; Resistance Nic Components - 09AH3048 - Newark, An Avnet Company
Chicago, IL, United States
Res, 60K4, 1%, 0.75W, 2010, Thick Film; Resistance Nic Components
09AH3048
Res, 60K4, 1%, 0.75W, 2010, Thick Film; Resistance Nic Components 09AH3048
RES, 60K4, 1%, 0.75W, 2010, THICK FILM; Resistance:60.4kohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Length:5mmRoHS Compliant: Yes

RES, 60K4, 1%, 0.75W, 2010, THICK FILM; Resistance:60.4kohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Length:5mmRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 08AH6986
Product Name Res, 60K4, 1%, 0.75W, 2010, Thick Film; Resistance Nic Components
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2010; 2010 [5025 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623730-7 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 3.3 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Through Hole Resistors - 1722171 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375502-BVS-I-R003-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R112JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details