NIC Components Corp. Res, 562R, 1%, 0.75W, 2010, Thick Film; Resistance Nic Components NRC50F5620TRF

Description
RES, 562R, 1%, 0.75W, 2010, THICK FILM; Resistance:562ohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes
Datasheet
Description
RES, 562R, 1%, 0.75W, 2010, THICK FILM; Resistance:562ohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 562R, 1%, 0.75W, 2010, Thick Film; Resistance Nic Components - 09AH3029 - Newark, An Avnet Company
Chicago, IL, United States
Res, 562R, 1%, 0.75W, 2010, Thick Film; Resistance Nic Components
09AH3029
Res, 562R, 1%, 0.75W, 2010, Thick Film; Resistance Nic Components 09AH3029
RES, 562R, 1%, 0.75W, 2010, THICK FILM; Resistance:562ohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

RES, 562R, 1%, 0.75W, 2010, THICK FILM; Resistance:562ohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 562R, 1%, 0.75W, 2010, Thick Film; Resistance Nic Components - 08AH6967 - Newark, An Avnet Company
Chicago, IL, United States
Res, 562R, 1%, 0.75W, 2010, Thick Film; Resistance Nic Components
08AH6967
Res, 562R, 1%, 0.75W, 2010, Thick Film; Resistance Nic Components 08AH6967
RES, 562R, 1%, 0.75W, 2010, THICK FILM; Resistance:562ohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

RES, 562R, 1%, 0.75W, 2010, THICK FILM; Resistance:562ohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 09AH3029
Product Name Res, 562R, 1%, 0.75W, 2010, Thick Film; Resistance Nic Components
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2010; 2010 [5025 Metric]
Resistance Range 562 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1623440-0 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1000 ohms
View Details
2 suppliers
Through Hole Resistors - 1278364 - RS Components, Ltd.
Specs
Category / Application Precision Resistor
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
0.22 OHM 4W Resistor - 52-VMS-R220-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.2200 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R302JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers