NIC Components Corp. Res, 4R99, 1%, 0.75W, 2010, Thick Film; Resistance Nic Components NRC50F4R99TRF

Description
RES, 4R99, 1%, 0.75W, 2010, THICK FILM; Resistance:4.99ohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200VRoHS Compliant: Yes
Datasheet
Description
RES, 4R99, 1%, 0.75W, 2010, THICK FILM; Resistance:4.99ohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200VRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 4R99, 1%, 0.75W, 2010, Thick Film; Resistance Nic Components - 08AH6892 - Newark, An Avnet Company
Chicago, IL, United States
Res, 4R99, 1%, 0.75W, 2010, Thick Film; Resistance Nic Components
08AH6892
Res, 4R99, 1%, 0.75W, 2010, Thick Film; Resistance Nic Components 08AH6892
RES, 4R99, 1%, 0.75W, 2010, THICK FILM; Resistance:4.99ohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200VRoHS Compliant: Yes

RES, 4R99, 1%, 0.75W, 2010, THICK FILM; Resistance:4.99ohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200VRoHS Compliant: Yes

Supplier's Site Datasheet
Res, 4R99, 1%, 0.75W, 2010, Thick Film; Resistance Nic Components - 09AH2954 - Newark, An Avnet Company
Chicago, IL, United States
Res, 4R99, 1%, 0.75W, 2010, Thick Film; Resistance Nic Components
09AH2954
Res, 4R99, 1%, 0.75W, 2010, Thick Film; Resistance Nic Components 09AH2954
RES, 4R99, 1%, 0.75W, 2010, THICK FILM; Resistance:4.99ohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200VRoHS Compliant: Yes

RES, 4R99, 1%, 0.75W, 2010, THICK FILM; Resistance:4.99ohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200VRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 08AH6892
Product Name Res, 4R99, 1%, 0.75W, 2010, Thick Film; Resistance Nic Components
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2010; 2010 [5025 Metric]
Resistance Range 4.99 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Through Hole Resistors - 1469491 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount - SMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details